Capital Lighting, Inc. 10001/1 Mini Pendants-Cable 423666

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119000077 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119000077 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10001/1 Mini Pendants-Cable - 423666 - Capital Lighting, Inc.
Columbus, OH, USA
10001/1 Mini Pendants-Cable
423666
10001/1 Mini Pendants-Cable 423666
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119000077 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119000077
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423666
Product Name 10001/1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details