Capital Lighting, Inc. 10001/3 Mini Pendants-3 Light Cluster 423663

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 13 Product Name: Three Light Pendant UPC: 748119010526 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 13 Product Name: Three Light Pendant UPC: 748119010526 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10001/3 Mini Pendants-3 Light Cluster - 423663 - Capital Lighting, Inc.
Columbus, OH, USA
10001/3 Mini Pendants-3 Light Cluster
423663
10001/3 Mini Pendants-3 Light Cluster 423663
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 13 Product Name: Three Light Pendant UPC: 748119010526 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nickel
Weight: 13
Product Name: Three Light Pendant
UPC: 748119010526
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423663
Product Name 10001/3 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details