Capital Lighting, Inc. 10001/3L Island/Pool Table-3 Light Bar 423661

Description
PRODUCT DETAILS / SPECS Width/Dia: 69.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119010533 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 69.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119010533 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10001/3L Island/Pool Table-3 Light Bar - 423661 - Capital Lighting, Inc.
Columbus, OH, USA
10001/3L Island/Pool Table-3 Light Bar
423661
10001/3L Island/Pool Table-3 Light Bar 423661
PRODUCT DETAILS / SPECS Width/Dia: 69.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119010533 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 69.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nickel
Weight: 14
Product Name: Three Light Pendant
UPC: 748119010533
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423661
Product Name 10001/3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details