Capital Lighting, Inc. 10053/1 Mini Pendants-Cable 423622

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119000480 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119000480 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10053/1 Mini Pendants-Cable - 423622 - Capital Lighting, Inc.
Columbus, OH, USA
10053/1 Mini Pendants-Cable
423622
10053/1 Mini Pendants-Cable 423622
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119000480 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black Chrome
Weight: 2
Product Name: One Light Pendant
UPC: 748119000480
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423622
Product Name 10053/1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details