Capital Lighting, Inc. 10032/3 Bathroom Fixtures-Three Lights 423600

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 6 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Three Light Vanity UPC: 748119000374 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 6 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Three Light Vanity UPC: 748119000374 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
10032/3 Bathroom Fixtures-Three Lights - 423600 - Capital Lighting, Inc.
Columbus, OH, USA
10032/3 Bathroom Fixtures-Three Lights
423600
10032/3 Bathroom Fixtures-Three Lights 423600
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 6 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Three Light Vanity UPC: 748119000374 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.00
Extension: 6
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 7
Product Name: Three Light Vanity
UPC: 748119000374
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423600
Product Name 10032/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details