Capital Lighting, Inc. 10076/6GI Island/Pool Table-4 Light + 423399

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Golden Pendant UPC: 748119010625 Category: Pendant Glass: Golden
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Golden Pendant UPC: 748119010625 Category: Pendant Glass: Golden

Suppliers

Company
Product
Description
Supplier Links
10076/6GI Island/Pool Table-4 Light + - 423399 - Capital Lighting, Inc.
Columbus, OH, USA
10076/6GI Island/Pool Table-4 Light +
423399
10076/6GI Island/Pool Table-4 Light + 423399
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Golden Pendant UPC: 748119010625 Category: Pendant Glass: Golden

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Extension: 17
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 26
Product Name: Six Light Golden Pendant
UPC: 748119010625
Category: Pendant
Glass: Golden

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423399
Product Name 10076/6GI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details