Capital Lighting, Inc. 11058/6 Mid. Chandeliers-Candle 423389

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Qty: 6 Wattage: 60 Finish: Vintage Brass Patina Weight: 22 Product Name: Six Light Chandelier UPC: 748119001210 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Qty: 6 Wattage: 60 Finish: Vintage Brass Patina Weight: 22 Product Name: Six Light Chandelier UPC: 748119001210 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11058/6 Mid. Chandeliers-Candle - 423389 - Capital Lighting, Inc.
Columbus, OH, USA
11058/6 Mid. Chandeliers-Candle
423389
11058/6 Mid. Chandeliers-Candle 423389
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Qty: 6 Wattage: 60 Finish: Vintage Brass Patina Weight: 22 Product Name: Six Light Chandelier UPC: 748119001210 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.00
Bulb
Qty: 6
Wattage: 60
Finish: Vintage Brass Patina
Weight: 22
Product Name: Six Light Chandelier
UPC: 748119001210
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423389
Product Name 11058/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details