Capital Lighting, Inc. 11049/5 Mid. Chandeliers-Glass Up 423357

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Qty: 5 Wattage: 60 Finish: Vintage Brass Patina Weight: 19 Product Name: Five Light Chandelier UPC: 748119001128 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Qty: 5 Wattage: 60 Finish: Vintage Brass Patina Weight: 19 Product Name: Five Light Chandelier UPC: 748119001128 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11049/5 Mid. Chandeliers-Glass Up - 423357 - Capital Lighting, Inc.
Columbus, OH, USA
11049/5 Mid. Chandeliers-Glass Up
423357
11049/5 Mid. Chandeliers-Glass Up 423357
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 28.00 Bulb Qty: 5 Wattage: 60 Finish: Vintage Brass Patina Weight: 19 Product Name: Five Light Chandelier UPC: 748119001128 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 28.00
Bulb
Qty: 5
Wattage: 60
Finish: Vintage Brass Patina
Weight: 19
Product Name: Five Light Chandelier
UPC: 748119001128
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423357
Product Name 11049/5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details