PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Vintage Brass Patina
Weight: 9
Product Name: Two Light Sconce
UPC: 748119001135
Category: Sconce
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 423354 |
| Product Name | 11050/2 Sconces-Double Candle |
| Application | Residential |