Capital Lighting, Inc. 10084/1 Mini Pendants-Rod 423348

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119000015 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119000015 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10084/1 Mini Pendants-Rod - 423348 - Capital Lighting, Inc.
Columbus, OH, USA
10084/1 Mini Pendants-Rod
423348
10084/1 Mini Pendants-Rod 423348
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Satin Nickel Weight: 2 Product Name: One Light Pendant UPC: 748119000015 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Satin Nickel
Weight: 2
Product Name: One Light Pendant
UPC: 748119000015
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423348
Product Name 10084/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details