Capital Lighting, Inc. 10079/3RV Mini Pendants-3 Light Cluster 423346

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Rainbow Pendant UPC: 748119014654 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Rainbow Pendant UPC: 748119014654 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10079/3RV Mini Pendants-3 Light Cluster - 423346 - Capital Lighting, Inc.
Columbus, OH, USA
10079/3RV Mini Pendants-3 Light Cluster
423346
10079/3RV Mini Pendants-3 Light Cluster 423346
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Rainbow Pendant UPC: 748119014654 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Rainbow Pendant
UPC: 748119014654
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423346
Product Name 10079/3RV Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details