Capital Lighting, Inc. 10082/3 Bathroom Fixtures-Three Lights 423345

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 5 Product Name: Three Light Vanity UPC: 748119000725 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 5 Product Name: Three Light Vanity UPC: 748119000725 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
10082/3 Bathroom Fixtures-Three Lights - 423345 - Capital Lighting, Inc.
Columbus, OH, USA
10082/3 Bathroom Fixtures-Three Lights
423345
10082/3 Bathroom Fixtures-Three Lights 423345
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 7 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Satin Nickel Weight: 5 Product Name: Three Light Vanity UPC: 748119000725 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Extension: 7
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Satin Nickel
Weight: 5
Product Name: Three Light Vanity
UPC: 748119000725
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423345
Product Name 10082/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details