Capital Lighting, Inc. 10079/3L-RV Island/Pool Table-3 Light Bar 423344

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Rainbow Pendant UPC: 748119014678 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Rainbow Pendant UPC: 748119014678 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10079/3L-RV Island/Pool Table-3 Light Bar - 423344 - Capital Lighting, Inc.
Columbus, OH, USA
10079/3L-RV Island/Pool Table-3 Light Bar
423344
10079/3L-RV Island/Pool Table-3 Light Bar 423344
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Rainbow Pendant UPC: 748119014678 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 14
Product Name: Three Light Rainbow Pendant
UPC: 748119014678
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423344
Product Name 10079/3L-RV Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details