Capital Lighting, Inc. 11045/1 Mini Pendants-Rod 423322

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Brass Patina Weight: 3 Product Name: One Light Pendant UPC: 748119001081 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Brass Patina Weight: 3 Product Name: One Light Pendant UPC: 748119001081 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
11045/1 Mini Pendants-Rod - 423322 - Capital Lighting, Inc.
Columbus, OH, USA
11045/1 Mini Pendants-Rod
423322
11045/1 Mini Pendants-Rod 423322
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Vintage Brass Patina Weight: 3 Product Name: One Light Pendant UPC: 748119001081 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Vintage Brass Patina
Weight: 3
Product Name: One Light Pendant
UPC: 748119001081
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423322
Product Name 11045/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details