Capital Lighting, Inc. 42196/1 Exterior -Wall Mt./Flush 423296

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 11 Product Name: One Light Sconce UPC: 748119003344 Category: Outdoor Sconce Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 11 Product Name: One Light Sconce UPC: 748119003344 Category: Outdoor Sconce Glass: White

Suppliers

Company
Product
Description
Supplier Links
42196/1 Exterior -Wall Mt./Flush - 423296 - Capital Lighting, Inc.
Columbus, OH, USA
42196/1 Exterior -Wall Mt./Flush
423296
42196/1 Exterior -Wall Mt./Flush 423296
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 11 Product Name: One Light Sconce UPC: 748119003344 Category: Outdoor Sconce Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 11
Product Name: One Light Sconce
UPC: 748119003344
Category: Outdoor Sconce
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423296
Product Name 42196/1 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details