Capital Lighting, Inc. 7940/1 Sconces-Single Glass 423288

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Blackened Rust Weight: 3 Product Name: One Light Wall Bracket UPC: 748119794013 Category: Sconce Glass: Natural Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Blackened Rust Weight: 3 Product Name: One Light Wall Bracket UPC: 748119794013 Category: Sconce Glass: Natural Tea Stained

Suppliers

Company
Product
Description
Supplier Links
7940/1 Sconces-Single Glass - 423288 - Capital Lighting, Inc.
Columbus, OH, USA
7940/1 Sconces-Single Glass
423288
7940/1 Sconces-Single Glass 423288
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Blackened Rust Weight: 3 Product Name: One Light Wall Bracket UPC: 748119794013 Category: Sconce Glass: Natural Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Extension: 7
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Blackened Rust
Weight: 3
Product Name: One Light Wall Bracket
UPC: 748119794013
Category: Sconce
Glass: Natural Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423288
Product Name 7940/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details