Capital Lighting, Inc. 1472/3CRW Bathroom Fixtures-Three Lights 423262

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.00 Extension: 8 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Three Light Wall Bracket UPC: 748119004310 Category: Vanity Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.00 Extension: 8 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Three Light Wall Bracket UPC: 748119004310 Category: Vanity Glass: White

Suppliers

Company
Product
Description
Supplier Links
1472/3CRW Bathroom Fixtures-Three Lights - 423262 - Capital Lighting, Inc.
Columbus, OH, USA
1472/3CRW Bathroom Fixtures-Three Lights
423262
1472/3CRW Bathroom Fixtures-Three Lights 423262
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 7.00 Extension: 8 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Three Light Wall Bracket UPC: 748119004310 Category: Vanity Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 7.00
Extension: 8
Bulb
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 4
Product Name: Three Light Wall Bracket
UPC: 748119004310
Category: Vanity
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423262
Product Name 1472/3CRW Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details