Capital Lighting, Inc. 1471/2CAR Bathroom Fixtures-Two Lights 423261

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 8 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Wall Bracket UPC: 748119004266 Category: Vanity Glass: Carribean
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 8 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Wall Bracket UPC: 748119004266 Category: Vanity Glass: Carribean

Suppliers

Company
Product
Description
Supplier Links
1471/2CAR Bathroom Fixtures-Two Lights - 423261 - Capital Lighting, Inc.
Columbus, OH, USA
1471/2CAR Bathroom Fixtures-Two Lights
423261
1471/2CAR Bathroom Fixtures-Two Lights 423261
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 8 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3 Product Name: Two Light Wall Bracket UPC: 748119004266 Category: Vanity Glass: Carribean

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Extension: 8
Bulb
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 3
Product Name: Two Light Wall Bracket
UPC: 748119004266
Category: Vanity
Glass: Carribean

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423261
Product Name 1471/2CAR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details