Capital Lighting, Inc. 140-3L-BL Island/Pool Table-3 Light Bar 423251

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Medium Wattage: 75 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119004020 Category: Pendant Glass: Starlight Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Medium Wattage: 75 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119004020 Category: Pendant Glass: Starlight Blue

Suppliers

Company
Product
Description
Supplier Links
140-3L-BL Island/Pool Table-3 Light Bar - 423251 - Capital Lighting, Inc.
Columbus, OH, USA
140-3L-BL Island/Pool Table-3 Light Bar
423251
140-3L-BL Island/Pool Table-3 Light Bar 423251
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Bulb Type: Medium Wattage: 75 Finish: Satin Nickel Weight: 8 Product Name: Three Light Pendant UPC: 748119004020 Category: Pendant Glass: Starlight Blue

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Bulb
Type: Medium
Wattage: 75
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Pendant
UPC: 748119004020
Category: Pendant
Glass: Starlight Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423251
Product Name 140-3L-BL Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details