Capital Lighting, Inc. 1474/1MAR Mini Pendants-Rod 423237

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119004372 Category: Pendant Glass: Mars
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119004372 Category: Pendant Glass: Mars

Suppliers

Company
Product
Description
Supplier Links
1474/1MAR Mini Pendants-Rod - 423237 - Capital Lighting, Inc.
Columbus, OH, USA
1474/1MAR Mini Pendants-Rod
423237
1474/1MAR Mini Pendants-Rod 423237
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Bulb Qty: 1 Wattage: 40 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 748119004372 Category: Pendant Glass: Mars

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Bulb
Qty: 1
Wattage: 40
Finish: Polished Chrome
Weight: 2
Product Name: One Light Pendant
UPC: 748119004372
Category: Pendant
Glass: Mars

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423237
Product Name 1474/1MAR Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details