Capital Lighting, Inc. 1475/6CRW Mid. Chandeliers-Glass Up 423236

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 13.00 Bulb Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Six Light Chandelier UPC: 748119004396 Category: Chandelier Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 13.00 Bulb Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Six Light Chandelier UPC: 748119004396 Category: Chandelier Glass: White

Suppliers

Company
Product
Description
Supplier Links
1475/6CRW Mid. Chandeliers-Glass Up - 423236 - Capital Lighting, Inc.
Columbus, OH, USA
1475/6CRW Mid. Chandeliers-Glass Up
423236
1475/6CRW Mid. Chandeliers-Glass Up 423236
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 13.00 Bulb Qty: 6 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Six Light Chandelier UPC: 748119004396 Category: Chandelier Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 13.00
Bulb
Qty: 6
Wattage: 40
Finish: Polished Chrome
Weight: 7
Product Name: Six Light Chandelier
UPC: 748119004396
Category: Chandelier
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423236
Product Name 1475/6CRW Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details