Capital Lighting, Inc. 1476/6+3MAR Mid. Chandeliers-Glass Up 423232

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Bulb Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 10 Product Name: Nine Light Chandelier UPC: 748119004457 Category: Chandelier Glass: Mars
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Bulb Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 10 Product Name: Nine Light Chandelier UPC: 748119004457 Category: Chandelier Glass: Mars

Suppliers

Company
Product
Description
Supplier Links
1476/6+3MAR Mid. Chandeliers-Glass Up - 423232 - Capital Lighting, Inc.
Columbus, OH, USA
1476/6+3MAR Mid. Chandeliers-Glass Up
423232
1476/6+3MAR Mid. Chandeliers-Glass Up 423232
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Bulb Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 10 Product Name: Nine Light Chandelier UPC: 748119004457 Category: Chandelier Glass: Mars

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 16.00
Bulb
Qty: 9
Wattage: 40
Finish: Polished Chrome
Weight: 10
Product Name: Nine Light Chandelier
UPC: 748119004457
Category: Chandelier
Glass: Mars

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423232
Product Name 1476/6+3MAR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details