Capital Lighting, Inc. 1476/6+3CAR Mid. Chandeliers-Glass Up 423231

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Bulb Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 10 Product Name: Nine Light Chandelier UPC: 748119004426 Category: Chandelier Glass: Carribean
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Bulb Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 10 Product Name: Nine Light Chandelier UPC: 748119004426 Category: Chandelier Glass: Carribean

Suppliers

Company
Product
Description
Supplier Links
1476/6+3CAR Mid. Chandeliers-Glass Up - 423231 - Capital Lighting, Inc.
Columbus, OH, USA
1476/6+3CAR Mid. Chandeliers-Glass Up
423231
1476/6+3CAR Mid. Chandeliers-Glass Up 423231
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 16.00 Bulb Qty: 9 Wattage: 40 Finish: Polished Chrome Weight: 10 Product Name: Nine Light Chandelier UPC: 748119004426 Category: Chandelier Glass: Carribean

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 16.00
Bulb
Qty: 9
Wattage: 40
Finish: Polished Chrome
Weight: 10
Product Name: Nine Light Chandelier
UPC: 748119004426
Category: Chandelier
Glass: Carribean

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423231
Product Name 1476/6+3CAR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details