PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Rust
Weight: 12
Product Name: Nine Light Chandelier
UPC: 748119401355
Category: Chandelier
Shipped Via: Truck
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 423226 |
| Product Name | 4013/6+3LM Mid. Chandeliers-Candle |
| Application | Residential |