Capital Lighting, Inc. 1477/3CRW Mini Pendants-3 Light Cluster 423219

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Three Light Pendant UPC: 748119010946 Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Three Light Pendant UPC: 748119010946 Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
1477/3CRW Mini Pendants-3 Light Cluster - 423219 - Capital Lighting, Inc.
Columbus, OH, USA
1477/3CRW Mini Pendants-3 Light Cluster
423219
1477/3CRW Mini Pendants-3 Light Cluster 423219
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7 Product Name: Three Light Pendant UPC: 748119010946 Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 7
Product Name: Three Light Pendant
UPC: 748119010946
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423219
Product Name 1477/3CRW Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details