Capital Lighting, Inc. 1477/3L-CAR Island/Pool Table-3 Light Bar 423216

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 8 Product Name: Three Light Pendant UPC: 748119021355 Category: Pendant Glass: Carribean
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 8 Product Name: Three Light Pendant UPC: 748119021355 Category: Pendant Glass: Carribean

Suppliers

Company
Product
Description
Supplier Links
1477/3L-CAR Island/Pool Table-3 Light Bar - 423216 - Capital Lighting, Inc.
Columbus, OH, USA
1477/3L-CAR Island/Pool Table-3 Light Bar
423216
1477/3L-CAR Island/Pool Table-3 Light Bar 423216
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 8 Product Name: Three Light Pendant UPC: 748119021355 Category: Pendant Glass: Carribean

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 8
Product Name: Three Light Pendant
UPC: 748119021355
Category: Pendant
Glass: Carribean

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423216
Product Name 1477/3L-CAR Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details