Capital Lighting, Inc. 1478/2JAS Sconces-Double Glass 423206

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 748119004648 Category: Sconce Glass: Jasper
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 748119004648 Category: Sconce Glass: Jasper

Suppliers

Company
Product
Description
Supplier Links
1478/2JAS Sconces-Double Glass - 423206 - Capital Lighting, Inc.
Columbus, OH, USA
1478/2JAS Sconces-Double Glass
423206
1478/2JAS Sconces-Double Glass 423206
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 4 Product Name: Two Light Sconce UPC: 748119004648 Category: Sconce Glass: Jasper

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Bulb
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 4
Product Name: Two Light Sconce
UPC: 748119004648
Category: Sconce
Glass: Jasper

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423206
Product Name 1478/2JAS Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details