Capital Lighting, Inc. 17050/1 Sconces-Single Glass 423187

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Sconce UPC: 748119002224 Category: Sconce Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Sconce UPC: 748119002224 Category: Sconce Glass: White

Suppliers

Company
Product
Description
Supplier Links
17050/1 Sconces-Single Glass - 423187 - Capital Lighting, Inc.
Columbus, OH, USA
17050/1 Sconces-Single Glass
423187
17050/1 Sconces-Single Glass 423187
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: One Light Sconce UPC: 748119002224 Category: Sconce Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: One Light Sconce
UPC: 748119002224
Category: Sconce
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423187
Product Name 17050/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details