Capital Lighting, Inc. 17052/3 Bathroom Fixtures-Three Lights 423186

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Three Light Bath Bar UPC: 748119002248 Category: Vanity Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Three Light Bath Bar UPC: 748119002248 Category: Vanity Glass: White

Suppliers

Company
Product
Description
Supplier Links
17052/3 Bathroom Fixtures-Three Lights - 423186 - Capital Lighting, Inc.
Columbus, OH, USA
17052/3 Bathroom Fixtures-Three Lights
423186
17052/3 Bathroom Fixtures-Three Lights 423186
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Three Light Bath Bar UPC: 748119002248 Category: Vanity Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 9.00
Extension: 11
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Three Light Bath Bar
UPC: 748119002248
Category: Vanity
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423186
Product Name 17052/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details