Capital Lighting, Inc. 12003/1RS Mini Chandeliers-Glass Shade 423176

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Weight: 4 Product Name: One Light Pendant UPC: 748119014739 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Weight: 4 Product Name: One Light Pendant UPC: 748119014739 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
12003/1RS Mini Chandeliers-Glass Shade - 423176 - Capital Lighting, Inc.
Columbus, OH, USA
12003/1RS Mini Chandeliers-Glass Shade
423176
12003/1RS Mini Chandeliers-Glass Shade 423176
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Weight: 4 Product Name: One Light Pendant UPC: 748119014739 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique White
Weight: 4
Product Name: One Light Pendant
UPC: 748119014739
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423176
Product Name 12003/1RS Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details