Capital Lighting, Inc. 14000/1+1 Sconces-Single Candle 423149

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Moonlit Rust Weight: 6 Product Name: OneOne Light Sconce UPC: 748119001517 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Moonlit Rust Weight: 6 Product Name: OneOne Light Sconce UPC: 748119001517 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
14000/1+1 Sconces-Single Candle - 423149 - Capital Lighting, Inc.
Columbus, OH, USA
14000/1+1 Sconces-Single Candle
423149
14000/1+1 Sconces-Single Candle 423149
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Moonlit Rust Weight: 6 Product Name: OneOne Light Sconce UPC: 748119001517 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Moonlit Rust
Weight: 6
Product Name: OneOne Light Sconce
UPC: 748119001517
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423149
Product Name 14000/1+1 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details