Capital Lighting, Inc. 14003/1 Sconces-Wall Torchieres 423146

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 36.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Moonlit Rust Weight: 6 Product Name: One Light Sconce UPC: 748119001548 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 36.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Moonlit Rust Weight: 6 Product Name: One Light Sconce UPC: 748119001548 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
14003/1 Sconces-Wall Torchieres - 423146 - Capital Lighting, Inc.
Columbus, OH, USA
14003/1 Sconces-Wall Torchieres
423146
14003/1 Sconces-Wall Torchieres 423146
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 36.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Moonlit Rust Weight: 6 Product Name: One Light Sconce UPC: 748119001548 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 36.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Moonlit Rust
Weight: 6
Product Name: One Light Sconce
UPC: 748119001548
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423146
Product Name 14003/1 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details