Capital Lighting, Inc. 14004/1+1 Mini Pendants-Rod 423143

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Moonlit Rust Weight: 4 Product Name: OneOne Light Pendant UPC: 748119001555 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Moonlit Rust Weight: 4 Product Name: OneOne Light Pendant UPC: 748119001555 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
14004/1+1 Mini Pendants-Rod - 423143 - Capital Lighting, Inc.
Columbus, OH, USA
14004/1+1 Mini Pendants-Rod
423143
14004/1+1 Mini Pendants-Rod 423143
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Moonlit Rust Weight: 4 Product Name: OneOne Light Pendant UPC: 748119001555 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.00
Extension: 5
Bulb
Qty: 1
Wattage: 60
Finish: Moonlit Rust
Weight: 4
Product Name: OneOne Light Pendant
UPC: 748119001555
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423143
Product Name 14004/1+1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details