Capital Lighting, Inc. 19000/1 Mini Pendants-Chain 423093

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 13 Product Name: One Light Pendant UPC: 748119002354 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 13 Product Name: One Light Pendant UPC: 748119002354 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
19000/1 Mini Pendants-Chain - 423093 - Capital Lighting, Inc.
Columbus, OH, USA
19000/1 Mini Pendants-Chain
423093
19000/1 Mini Pendants-Chain 423093
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 13 Product Name: One Light Pendant UPC: 748119002354 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 13
Product Name: One Light Pendant
UPC: 748119002354
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423093
Product Name 19000/1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details