Capital Lighting, Inc. 19003/6 Pendants-Bowl Style 423092

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Aged Bronze Weight: 28 Product Name: Six Light Pendant UPC: 748119002385 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Aged Bronze Weight: 28 Product Name: Six Light Pendant UPC: 748119002385 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
19003/6 Pendants-Bowl Style - 423092 - Capital Lighting, Inc.
Columbus, OH, USA
19003/6 Pendants-Bowl Style
423092
19003/6 Pendants-Bowl Style 423092
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Aged Bronze Weight: 28 Product Name: Six Light Pendant UPC: 748119002385 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Aged Bronze
Weight: 28
Product Name: Six Light Pendant
UPC: 748119002385
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423092
Product Name 19003/6 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details