Capital Lighting, Inc. 42182/1 Exterior -Wall Mount 423084

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 8 Product Name: One Light Outdoor Sconce UPC: 748119003238 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 8 Product Name: One Light Outdoor Sconce UPC: 748119003238 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42182/1 Exterior -Wall Mount - 423084 - Capital Lighting, Inc.
Columbus, OH, USA
42182/1 Exterior -Wall Mount
423084
42182/1 Exterior -Wall Mount 423084
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazlenut Bronze Weight: 8 Product Name: One Light Outdoor Sconce UPC: 748119003238 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazlenut Bronze
Weight: 8
Product Name: One Light Outdoor Sconce
UPC: 748119003238
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423084
Product Name 42182/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details