Capital Lighting, Inc. 19033/5 Pendants-Drum Shade 423072

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 16 Product Name: Five Light Pendant UPC: 748119002484 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 16 Product Name: Five Light Pendant UPC: 748119002484 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
19033/5 Pendants-Drum Shade - 423072 - Capital Lighting, Inc.
Columbus, OH, USA
19033/5 Pendants-Drum Shade
423072
19033/5 Pendants-Drum Shade 423072
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 16 Product Name: Five Light Pendant UPC: 748119002484 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 16
Product Name: Five Light Pendant
UPC: 748119002484
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423072
Product Name 19033/5 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details