Capital Lighting, Inc. 19062/3 Pendants-Drum Shade 423067

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 11 Product Name: Three Light Pendant UPC: 748119002620 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 11 Product Name: Three Light Pendant UPC: 748119002620 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
19062/3 Pendants-Drum Shade - 423067 - Capital Lighting, Inc.
Columbus, OH, USA
19062/3 Pendants-Drum Shade
423067
19062/3 Pendants-Drum Shade 423067
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 11 Product Name: Three Light Pendant UPC: 748119002620 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 11
Product Name: Three Light Pendant
UPC: 748119002620
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423067
Product Name 19062/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details