Capital Lighting, Inc. 19063/5 Pendants-Drum Shade 423064

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 16 Product Name: Five Light Pendant UPC: 748119002637 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 16 Product Name: Five Light Pendant UPC: 748119002637 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
19063/5 Pendants-Drum Shade - 423064 - Capital Lighting, Inc.
Columbus, OH, USA
19063/5 Pendants-Drum Shade
423064
19063/5 Pendants-Drum Shade 423064
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 16 Product Name: Five Light Pendant UPC: 748119002637 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 16
Product Name: Five Light Pendant
UPC: 748119002637
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423064
Product Name 19063/5 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details