Capital Lighting, Inc. 30007/42 Pendants-Other 423059

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: G9 Qty: 42 Wattage: 40 Finish: Polished Chrome Weight: 62 Product Name: Two Light Pendant UPC: 748119003115 Category: Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: G9 Qty: 42 Wattage: 40 Finish: Polished Chrome Weight: 62 Product Name: Two Light Pendant UPC: 748119003115 Category: Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
30007/42 Pendants-Other - 423059 - Capital Lighting, Inc.
Columbus, OH, USA
30007/42 Pendants-Other
423059
30007/42 Pendants-Other 423059
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 36.00 Bulb Type: G9 Qty: 42 Wattage: 40 Finish: Polished Chrome Weight: 62 Product Name: Two Light Pendant UPC: 748119003115 Category: Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 36.00
Bulb
Type: G9
Qty: 42
Wattage: 40
Finish: Polished Chrome
Weight: 62
Product Name: Two Light Pendant
UPC: 748119003115
Category: Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423059
Product Name 30007/42 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details