Capital Lighting, Inc. 42105/1 Exterior -Wall Mount 423055

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 4 Product Name: One Light Outdoor Sconce UPC: 748119003191 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 4 Product Name: One Light Outdoor Sconce UPC: 748119003191 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42105/1 Exterior -Wall Mount - 423055 - Capital Lighting, Inc.
Columbus, OH, USA
42105/1 Exterior -Wall Mount
423055
42105/1 Exterior -Wall Mount 423055
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 4 Product Name: One Light Outdoor Sconce UPC: 748119003191 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hazlenut Bronze
Weight: 4
Product Name: One Light Outdoor Sconce
UPC: 748119003191
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423055
Product Name 42105/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details