PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Weathered Charcoal
Weight: 3
Product Name: One Light Outdoor Sconce
UPC: 748119003184
Category: Outdoor Sconce
Glass: Clear Seeded
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 423052 |
| Product Name | 42065/1 Exterior -Wall Mount |
| Application | Residential; Outdoor |