Capital Lighting, Inc. 42036/1 Exterior -Wall Mount 423050

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 3 Product Name: One Light Outdoor Sconce UPC: 748119021119 Category: Outdoor Sconce Glass: Designer water
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 3 Product Name: One Light Outdoor Sconce UPC: 748119021119 Category: Outdoor Sconce Glass: Designer water

Suppliers

Company
Product
Description
Supplier Links
42036/1 Exterior -Wall Mount - 423050 - Capital Lighting, Inc.
Columbus, OH, USA
42036/1 Exterior -Wall Mount
423050
42036/1 Exterior -Wall Mount 423050
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 3 Product Name: One Light Outdoor Sconce UPC: 748119021119 Category: Outdoor Sconce Glass: Designer water

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hazlenut Bronze
Weight: 3
Product Name: One Light Outdoor Sconce
UPC: 748119021119
Category: Outdoor Sconce
Glass: Designer water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423050
Product Name 42036/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details