Capital Lighting, Inc. 19060/2 Sconces-Pocket 423048

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Two Light Sconce UPC: 748119002606 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Two Light Sconce UPC: 748119002606 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
19060/2 Sconces-Pocket - 423048 - Capital Lighting, Inc.
Columbus, OH, USA
19060/2 Sconces-Pocket
423048
19060/2 Sconces-Pocket 423048
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Two Light Sconce UPC: 748119002606 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: Two Light Sconce
UPC: 748119002606
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423048
Product Name 19060/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details