Capital Lighting, Inc. 20001/1SG Mini Pendants-Cable 423038

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Finish Weight: 2 Product Name: One Light Pendant UPC: 748119002811 Category: Pendant Glass: Smoke
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Finish Weight: 2 Product Name: One Light Pendant UPC: 748119002811 Category: Pendant Glass: Smoke

Suppliers

Company
Product
Description
Supplier Links
20001/1SG Mini Pendants-Cable - 423038 - Capital Lighting, Inc.
Columbus, OH, USA
20001/1SG Mini Pendants-Cable
423038
20001/1SG Mini Pendants-Cable 423038
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Nickel Finish Weight: 2 Product Name: One Light Pendant UPC: 748119002811 Category: Pendant Glass: Smoke

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel Finish
Weight: 2
Product Name: One Light Pendant
UPC: 748119002811
Category: Pendant
Glass: Smoke

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423038
Product Name 20001/1SG Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details