Capital Lighting, Inc. TF50012 Lamps-Floor Lamps 422878

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Tiffany Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Tiffany Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TF50012 Lamps-Floor Lamps - 422878 - Capital Lighting, Inc.
Columbus, OH, USA
TF50012 Lamps-Floor Lamps
422878
TF50012 Lamps-Floor Lamps 422878
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Tiffany Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 62.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Tiffany Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422878
Product Name TF50012 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details