Capital Lighting, Inc. TT60280 Lamps-Table Lamps 422836

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Bronze Product Name: Two Light Sieve Buffet Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Bronze Product Name: Two Light Sieve Buffet Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT60280 Lamps-Table Lamps - 422836 - Capital Lighting, Inc.
Columbus, OH, USA
TT60280 Lamps-Table Lamps
422836
TT60280 Lamps-Table Lamps 422836
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mica Bronze Product Name: Two Light Sieve Buffet Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mica Bronze
Product Name: Two Light Sieve Buffet
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422836
Product Name TT60280 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details