Capital Lighting, Inc. TT50218 Lamps-Table Lamps 422816

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT50218 Lamps-Table Lamps - 422816 - Capital Lighting, Inc.
Columbus, OH, USA
TT50218 Lamps-Table Lamps
422816
TT50218 Lamps-Table Lamps 422816
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Brass
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422816
Product Name TT50218 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details