Capital Lighting, Inc. TT100273 Lamps-Table Lamps 422811

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Jeweled Mission Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Jeweled Mission Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT100273 Lamps-Table Lamps - 422811 - Capital Lighting, Inc.
Columbus, OH, USA
TT100273 Lamps-Table Lamps
422811
TT100273 Lamps-Table Lamps 422811
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.00 Bulb Type: Medium/Candelabra Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Jeweled Mission Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.00
Bulb
Type: Medium/Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Jeweled Mission Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 422811
Product Name TT100273 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details