PRODUCT DETAILS / SPECS
Width/Dia: 63.00
Height: 15.00
Length 15.00
Bulb
Finish: Oil-Rubbed Bronze
Weight: 26.4
Product Name: Levon: Oil Rubbed Bronze, Walnut - 8
UPC: 840506052819
Category: Fan-Uni
Safety Listing: Dry
Motor size: 188X25
Manufacturer's Warranty: Lifetime
Electricity Use: 67
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5605
Airflow Efficienty: 84
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 422686 |
| Product Name | FP7910OB Fans-Ceiling Fans |